Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8546EVKIT
MAX8546EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX8546
Manufacturer:
Maxim Integrated
Datasheet:
MAX8546EVKIT Datasheet
History Price: Obsolete
In Stock: 4360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8546EVKIT vs MAX1501EVKIT
Part No
MAX8546EVKIT
MAX1501EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
-
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V
-
Current - Output
6A
-
Voltage - Input
10V ~ 24V
-
Regulator Topology
Buck
4.5V ~ 13V
Frequency - Switching
300kHz
-
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8546
Board(s)
Power - Output
-
MAX1501