☰
MAX8546EVKIT
MAX8546EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8546
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4360
MAX8546EVKIT vs MAX17094EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
2.5V
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
6A
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
10V ~ 24V
1.8V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
300kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8546
MAX17094
Power - Output
-
-