☰
MAX8550EVKIT
MAX8550EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8550
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 28000
MAX8550EVKIT vs MAX17117EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
1.25V, 1.25V, 2.5V
4.25V, 8.5V, 23V, -6V
Current - Output
12A, 1.5A, 10mA
250mA, 200mA, 20mA, 10mA
Voltage - Input
9V ~ 20V
2.3V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
600kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8550
MAX17117
Power - Output
31.8 W
-