☰
MAX8550EVKIT
MAX8550EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8550
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 27000
MAX8550EVKIT vs MAX1797EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.25V, 1.25V, 2.5V
3.3V
Current - Output
12A, 1.5A, 10mA
500mA
Voltage - Input
9V ~ 20V
2V ~ 3.3V
Regulator Topology
Buck
Boost
Frequency - Switching
600kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8550
MAX1797
Power - Output
31.8 W
-