☰
MAX8561EVKIT
MAX8561EVKIT
Obsolete
Description:  EVAL KIT MAX8561 MAX8562
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9320
MAX8561EVKIT vs MAX15041EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V
-
Current - Output
500mA, 400mA
3.3V
Voltage - Input
2.7V ~ 5.5V
3A
Regulator Topology
Buck
4.5V ~ 28V
Frequency - Switching
-
Buck
Board Type
Fully Populated
350kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8561, MAX8562
Board(s)
Power - Output
-
MAX15041