☰
MAX8561EVKIT
MAX8561EVKIT
Obsolete
Description:  EVAL KIT MAX8561 MAX8562
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 37580
MAX8561EVKIT vs MAX1748EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
1.2V, 1.5V
5V, 15V, -5V
Current - Output
500mA, 400mA
200mA, 20mA, 20mA
Voltage - Input
2.7V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8561, MAX8562
MAX1748
Power - Output
-
-