Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8566EVKIT+
MAX8566EVKIT+
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX8566 (HIGH-EFFICIENC
Manufacturer:
Maxim Integrated
Datasheet:
MAX8566EVKIT+ Datasheet
History Price: $60.85
In Stock: 39280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8566EVKIT+ vs MAX15032EVKIT+
Part No
MAX8566EVKIT+
MAX15032EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 3.132V
-
Current - Output
10A
30V
Voltage - Input
2.3V ~ 3.6V
20mA
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
-
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8566
Board(s)
Power - Output
-
MAX15032