☰
MAX8566EVKIT+
MAX8566EVKIT+
Active
Description:  EVAL KIT MAX8566 (HIGH-EFFICIENC
Manufacturer:  Maxim Integrated
History Price: $60.85
In Stock: 39280
MAX8566EVKIT+ vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 3.132V
-
Current - Output
10A
70V
Voltage - Input
2.3V ~ 3.6V
4mA
Regulator Topology
Buck
2.8V ~ 5.5V
Frequency - Switching
-
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8566
Board(s)
Power - Output
-
MAX15059