☰
MAX8566EVKIT+
MAX8566EVKIT+
Active
Description:  EVAL KIT MAX8566 (HIGH-EFFICIENC
Manufacturer:  Maxim Integrated
History Price: $60.85
In Stock: 39280
MAX8566EVKIT+ vs MAX17113EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
0.6V ~ 3.132V
3.3V, 16V, 35V, -6V
Current - Output
10A
2A, 1.5A, 100mA, 100mA
Voltage - Input
2.3V ~ 3.6V
10.8V ~ 13.2V
Regulator Topology
Buck
Boost, Buck, Inverting
Frequency - Switching
-
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8566
MAX17113
Power - Output
-
-