☰
MAX8569EVKIT+
MAX8569EVKIT+
Active
Description:  EVALUATION KIT FOR MAX8569
Manufacturer:  Maxim Integrated
History Price: $75.18
In Stock: 920
MAX8569EVKIT+ vs MAX1889EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
9V, 20V, -7V
Current - Output
200mA
200mA, 10mA, 10mA
Voltage - Input
1.5V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8569
MAX1889
Power - Output
-
-