☰
MAX8569EVKIT+
MAX8569EVKIT+
Active
Description:  EVALUATION KIT FOR MAX8569
Manufacturer:  Maxim Integrated
History Price: $75.18
In Stock: 920
MAX8569EVKIT+ vs MAX8784EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
-
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
200mA
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
1.5V ~ 5.5V
4.5V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8569
MAX8784
Power - Output
-
-