☰
MAX8569EVKIT+
MAX8569EVKIT+
Active
Description:  EVALUATION KIT FOR MAX8569
Manufacturer:  Maxim Integrated
History Price: $75.18
In Stock: 920
MAX8569EVKIT+ vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
200mA
1A
Voltage - Input
1.5V ~ 5.5V
1.2V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8569
MAX8815A
Power - Output
-
5 W