☰
MAX856EVKIT-MM
MAX856EVKIT-MM
Obsolete
Description:  EVAL KIT MAX856 DC-DC CONV
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 480
MAX856EVKIT-MM vs MAX1518EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V, 5V
-
Current - Output
500mA
13V, 25V, -8V
Voltage - Input
0.8V ~ 6V
650mA, 15mA, 10mA
Regulator Topology
Boost
4.5V ~ 5.5V
Frequency - Switching
500kHz
Boost
Board Type
Fully Populated
1.2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX856
Board(s)
Power - Output
-
MAX1518