☰
MAX8571EVKIT
MAX8571EVKIT
Active
Description:  EVAL KIT MAX8570, MAX8571, MAX85
Manufacturer:  Maxim Integrated
History Price: $85.91
In Stock: 24200
MAX8571EVKIT vs MAX15035EVKIT+
Series
-
Quick-PWM?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
18V
-
Current - Output
-
-
Voltage - Input
2.7V ~ 5.5V
15A
Regulator Topology
Boost
4.5V ~ 26V
Frequency - Switching
800kHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8571
Board(s)
Power - Output
-
MAX15035