☰
MAX8571EVKIT
MAX8571EVKIT
Active
Description:  EVAL KIT MAX8570, MAX8571, MAX85
Manufacturer:  Maxim Integrated
History Price: $85.91
In Stock: 8900
MAX8571EVKIT vs MAX15058EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
18V
5.4 W
Current - Output
-
1.8V
Voltage - Input
2.7V ~ 5.5V
3A
Regulator Topology
Boost
2.8V ~ 5.5V
Frequency - Switching
800kHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8571
Board(s)
Power - Output
-
MAX15058