Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8571EVKIT
MAX8571EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX8570, MAX8571, MAX85
Manufacturer:
Maxim Integrated
Datasheet:
MAX8571EVKIT Datasheet
History Price: $85.91
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8571EVKIT vs MAX17140EVKIT+
Part No
MAX8571EVKIT
MAX17140EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
-
Voltage - Output
18V
-
Current - Output
-
-
Voltage - Input
2.7V ~ 5.5V
-
Regulator Topology
Boost
-
Frequency - Switching
800kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8571
MAX17140
Power - Output
-
-