☰
MAX8571EVKIT
MAX8571EVKIT
Active
Description:  EVAL KIT MAX8570, MAX8571, MAX85
Manufacturer:  Maxim Integrated
History Price: $85.91
In Stock: 29900
MAX8571EVKIT vs MAX5022EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
18V
5V
Current - Output
-
1A
Voltage - Input
2.7V ~ 5.5V
85 ~ 265 VAC
Regulator Topology
Boost
Flyback
Frequency - Switching
800kHz
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8571
MAX5022
Power - Output
-
5 W