☰
MAX8576EVKIT+
MAX8576EVKIT+
Obsolete
Description:  EVAL KIT MAX8576
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 40480
MAX8576EVKIT+ vs MAX5066EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V
0.8V, 1.3V
Current - Output
12A
10A, 10A
Voltage - Input
10.8V ~ 13.2V
5V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8576
MAX5066
Power - Output
-
-