☰
MAX8597EVKIT
MAX8597EVKIT
Active
Description:  EVAL KIT MAX8597/MAX8598/MAX8599
Manufacturer:  Maxim Integrated
History Price: $294.54
In Stock: 47480
MAX8597EVKIT vs MAX15005AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Isolated
Voltage - Output
6V ~ 12V
-
Current - Output
10A
3V, 60V, 110V
Voltage - Input
10.8V ~ 13.2V
650mA, 55mA, 12mA
Regulator Topology
Buck
6.5V ~ 16V
Frequency - Switching
600kHz
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8597
Board(s)
Power - Output
-
MAX15005A