☰
MAX8597EVKIT
MAX8597EVKIT
Active
Description:  EVAL KIT MAX8597/MAX8598/MAX8599
Manufacturer:  Maxim Integrated
History Price: $294.54
In Stock: 29840
MAX8597EVKIT vs MAX15066EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
6V ~ 12V
-
Current - Output
10A
1.8V
Voltage - Input
10.8V ~ 13.2V
4A
Regulator Topology
Buck
4.5V ~ 16V
Frequency - Switching
600kHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8597
Board(s)
Power - Output
-
MAX15066