☰
MAX8597EVKIT
MAX8597EVKIT
Active
Description:  EVAL KIT MAX8597/MAX8598/MAX8599
Manufacturer:  Maxim Integrated
History Price: $294.54
In Stock: 29840
MAX8597EVKIT vs MAX8643EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
6V ~ 12V
1.8V
Current - Output
10A
3A
Voltage - Input
10.8V ~ 13.2V
2.35V ~ 3.6V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8597
MAX8643
Power - Output
-
-