☰
MAX8597EVKIT
MAX8597EVKIT
Active
Description:  EVAL KIT MAX8597/MAX8598/MAX8599
Manufacturer:  Maxim Integrated
History Price: $294.54
In Stock: 47480
MAX8597EVKIT vs MAX8784EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
6V ~ 12V
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
10A
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
10.8V ~ 13.2V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
600kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8597
MAX8784
Power - Output
-
-