☰
MAX8614EVKIT
MAX8614EVKIT
Active
Description:  EVAL KIT MAX8614A/MAX8614B (DUAL
Manufacturer:  Maxim Integrated
History Price: $70.88
In Stock: 9120
MAX8614EVKIT vs MAX15032EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
15V, -7.5V
-
Current - Output
80mA, 20mA
30V
Voltage - Input
2.7V ~ 5.5V
20mA
Regulator Topology
Boost
2.9V ~ 5.5V
Frequency - Switching
1MHz
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8614A, MAX8614B
Board(s)
Power - Output
-
MAX15032