Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8614EVKIT
MAX8614EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX8614A/MAX8614B (DUAL
Manufacturer:
Maxim Integrated
Datasheet:
MAX8614EVKIT Datasheet
History Price: $70.88
In Stock: 16040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8614EVKIT vs MAX15049EVKIT+
Part No
MAX8614EVKIT
MAX15049EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
15V, -7.5V
-
Current - Output
80mA, 20mA
1.2V, 1.8V, 3.3V
Voltage - Input
2.7V ~ 5.5V
6A, 3A, 3A
Regulator Topology
Boost
5V ~ 16V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8614A, MAX8614B
Board(s)
Power - Output
-
MAX15049