☰
MAX8614EVKIT
MAX8614EVKIT
Active
Description:  EVAL KIT MAX8614A/MAX8614B (DUAL
Manufacturer:  Maxim Integrated
History Price: $70.88
In Stock: 22960
MAX8614EVKIT vs MAX17117EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
15V, -7.5V
4.25V, 8.5V, 23V, -6V
Current - Output
80mA, 20mA
250mA, 200mA, 20mA, 10mA
Voltage - Input
2.7V ~ 5.5V
2.3V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8614A, MAX8614B
MAX17117
Power - Output
-
-