☰
MAX8614EVKIT
MAX8614EVKIT
Active
Description:  EVAL KIT MAX8614A/MAX8614B (DUAL
Manufacturer:  Maxim Integrated
History Price: $70.88
In Stock: 4720
MAX8614EVKIT vs MAX8784EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
6, Non-Isolated
Voltage - Output
15V, -7.5V
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
80mA, 20mA
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
2.7V ~ 5.5V
4.5V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8614A, MAX8614B
MAX8784
Power - Output
-
-