☰
MAX8627EVKIT
MAX8627EVKIT
Active
Description:  EVAL BOARD FOR MAX8627
Manufacturer:  Maxim Integrated
History Price: $82.71
In Stock: 44040
MAX8627EVKIT vs MAX15053EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
-
Current - Output
1A
1.8V
Voltage - Input
1.8V ~ 5.5V
2A
Regulator Topology
Boost
2.7V ~ 5.5V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8627
Board(s)
Power - Output
-
MAX15053