Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8627EVKIT
MAX8627EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR MAX8627
Manufacturer:
Maxim Integrated
Datasheet:
MAX8627EVKIT Datasheet
History Price: $82.71
In Stock: 43380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8627EVKIT vs MAX1709EVKIT
Part No
MAX8627EVKIT
MAX1709EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V or 5V
Current - Output
1A
4A
Voltage - Input
1.8V ~ 5.5V
-
Regulator Topology
Boost
Boost
Frequency - Switching
1MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8627
MAX1709
Power - Output
-
-