Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX8630XEVKIT+
MAX8630XEVKIT+
Obsolete
LED Driver Evaluation Boards
Description:
KIT EVAL FOR MAX8630X MAX8630W
Manufacturer:
Maxim Integrated
Datasheet:
MAX8630XEVKIT+ Datasheet
History Price: Obsolete
In Stock: 3880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8630XEVKIT+ vs MAX6965EVKIT
Part No
MAX8630XEVKIT+
MAX6965EVKIT
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Current - Output / Channel
25mA
50mA
Outputs and Type
5, Non-Isolated
9, Non-Isolated
Voltage - Output
-
7V
Features
Dimmable
-
Voltage - Input
2.7V ~ 5.5V
2V ~ 3.6V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8630
MAX6965