☰
MAX8632EVKIT
MAX8632EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8632
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 3960
MAX8632EVKIT vs MAX1676EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
0.9V, 0.9V, 1.8V
3.3V or 5V
Current - Output
10A, 1.5A, 10mA
-
Voltage - Input
7V ~ 20.5V
0.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
300kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8632
MAX1676
Power - Output
19.3 W
-