☰
MAX8632EVKIT
MAX8632EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8632
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 25560
MAX8632EVKIT vs MAX17113EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
0.9V, 0.9V, 1.8V
3.3V, 16V, 35V, -6V
Current - Output
10A, 1.5A, 10mA
2A, 1.5A, 100mA, 100mA
Voltage - Input
7V ~ 20.5V
10.8V ~ 13.2V
Regulator Topology
Buck
Boost, Buck, Inverting
Frequency - Switching
300kHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8632
MAX17113
Power - Output
19.3 W
-