☰
MAX8632EVKIT
MAX8632EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8632
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 3960
MAX8632EVKIT vs MAX1797EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
0.9V, 0.9V, 1.8V
3.3V
Current - Output
10A, 1.5A, 10mA
500mA
Voltage - Input
7V ~ 20.5V
2V ~ 3.3V
Regulator Topology
Buck
Boost
Frequency - Switching
300kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8632
MAX1797
Power - Output
19.3 W
-