☰
MAX8632EVKIT
MAX8632EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8632
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 23840
MAX8632EVKIT vs MAX5022EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
AC/DC, Primary Side
Outputs and Type
3, Non-Isolated
1, Isolated
Voltage - Output
0.9V, 0.9V, 1.8V
5V
Current - Output
10A, 1.5A, 10mA
1A
Voltage - Input
7V ~ 20.5V
85 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
300kHz
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8632
MAX5022
Power - Output
19.3 W
5 W