☰
MAX863EVKIT
MAX863EVKIT
Obsolete
Description:  EVAL KIT MAX863 (DUAL, HIGH-EFFI
Manufacturer:  Maxim Integrated
Datasheet:   MAX863EVKIT Datasheet
History Price: Obsolete
In Stock: 38560
MAX863EVKIT vs MAX15046BEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
-
Current - Output
1.1A, 700mA
3.3V
Voltage - Input
1.5V ~ 11V
10A
Regulator Topology
Boost
5V ~ 40V
Frequency - Switching
-
Buck
Board Type
Fully Populated
350kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX863
Board(s)
Power - Output
-
MAX15046B