☰
MAX863EVKIT
MAX863EVKIT
Obsolete
Description:  EVAL KIT MAX863 (DUAL, HIGH-EFFI
Manufacturer:  Maxim Integrated
Datasheet:   MAX863EVKIT Datasheet
History Price: Obsolete
In Stock: 25160
MAX863EVKIT vs MAX15049EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V, 5V
-
Current - Output
1.1A, 700mA
1.2V, 1.8V, 3.3V
Voltage - Input
1.5V ~ 11V
6A, 3A, 3A
Regulator Topology
Boost
5V ~ 16V
Frequency - Switching
-
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX863
Board(s)
Power - Output
-
MAX15049