☰
MAX863EVKIT
MAX863EVKIT
Obsolete
Description:  EVAL KIT MAX863 (DUAL, HIGH-EFFI
Manufacturer:  Maxim Integrated
Datasheet:   MAX863EVKIT Datasheet
History Price: Obsolete
In Stock: 17320
MAX863EVKIT vs MAX16974EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
5V, 1V ~ 10V
Current - Output
1.1A, 700mA
2A
Voltage - Input
1.5V ~ 11V
3.5V ~ 28V
Regulator Topology
Boost
Buck
Frequency - Switching
-
220kHz ~ 2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX863
MAX16974
Power - Output
-
-