☰
MAX8640EVKIT+
MAX8640EVKIT+
Obsolete
Description:  EVAL KIT MAX8640 (TINY 500MA, 4M
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 25120
MAX8640EVKIT+ vs MAX15032EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
-
Current - Output
500mA
30V
Voltage - Input
2.7V ~ 4.9V
20mA
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
2MHz
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8640
Board(s)
Power - Output
-
MAX15032