Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8640EVKIT+
MAX8640EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX8640 (TINY 500MA, 4M
Manufacturer:
Maxim Integrated
Datasheet:
MAX8640EVKIT+ Datasheet
History Price: Obsolete
In Stock: 25120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8640EVKIT+ vs MAX5022EVKIT
Part No
MAX8640EVKIT+
MAX5022EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.8V
5V
Current - Output
500mA
1A
Voltage - Input
2.7V ~ 4.9V
85 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
2MHz
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8640
MAX5022
Power - Output
-
5 W