☰
MAX8643EVKIT+
MAX8643EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX8643
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 40600
MAX8643EVKIT+ vs MAX15058EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
5.4 W
Current - Output
3A
1.8V
Voltage - Input
2.35V ~ 3.6V
3A
Regulator Topology
Buck
2.8V ~ 5.5V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8643
Board(s)
Power - Output
-
MAX15058