☰
MAX8643EVKIT+
MAX8643EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX8643
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 27800
MAX8643EVKIT+ vs MAX5026EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
30V
Current - Output
3A
6mA
Voltage - Input
2.35V ~ 3.6V
3V ~ 11V
Regulator Topology
Buck
Boost
Frequency - Switching
1MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8643
MAX5026
Power - Output
-
-