☰
MAX8646EVKIT+
MAX8646EVKIT+
Obsolete
Description:  EVAL KIT MAX8646 (6A, 2MHZ STEP-
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2240
MAX8646EVKIT+ vs MAX15066EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 3.24V
-
Current - Output
6A
1.8V
Voltage - Input
2.35V ~ 3.6V
4A
Regulator Topology
Buck
4.5V ~ 16V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8646
Board(s)
Power - Output
-
MAX15066