☰
MAX8646EVKIT+
MAX8646EVKIT+
Obsolete
Description:  EVAL KIT MAX8646 (6A, 2MHZ STEP-
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2240
MAX8646EVKIT+ vs MAX1771EVKIT-SO
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 3.24V
12V
Current - Output
6A
500mA
Voltage - Input
2.35V ~ 3.6V
5V
Regulator Topology
Buck
Boost
Frequency - Switching
1MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8646
MAX1771
Power - Output
-
-