Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8646EVKIT+
MAX8646EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX8646 (6A, 2MHZ STEP-
Manufacturer:
Maxim Integrated
Datasheet:
MAX8646EVKIT+ Datasheet
History Price: Obsolete
In Stock: 2240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8646EVKIT+ vs MAX1889EVKIT
Part No
MAX8646EVKIT+
MAX1889EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
0.6V ~ 3.24V
9V, 20V, -7V
Current - Output
6A
200mA, 10mA, 10mA
Voltage - Input
2.35V ~ 3.6V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
1MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8646
MAX1889
Power - Output
-
-