☰
MAX8649EVKIT+
MAX8649EVKIT+
Obsolete
Description:  EVAL KIT MAX8649 (1.8A STEP-DOWN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30440
MAX8649EVKIT+ vs MAX15032EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.75V ~ 1.38V
-
Current - Output
1.8A
30V
Voltage - Input
2.5V ~ 5.5V
20mA
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
3.25MHz
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8649
Board(s)
Power - Output
-
MAX15032