☰
MAX8649EVKIT+
MAX8649EVKIT+
Obsolete
Description:  EVAL KIT MAX8649 (1.8A STEP-DOWN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 13880
MAX8649EVKIT+ vs MAX16974EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.75V ~ 1.38V
5V, 1V ~ 10V
Current - Output
1.8A
2A
Voltage - Input
2.5V ~ 5.5V
3.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
3.25MHz
220kHz ~ 2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8649
MAX16974
Power - Output
-
-