☰
MAX8653EVKIT+
MAX8653EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX8653
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4160
MAX8653EVKIT+ vs MAX17062EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
-
15V, 29V, -15V
Current - Output
5A, 5A
600mA, 30mA, 30mA
Voltage - Input
9V ~ 14V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8653
MAX17062
Power - Output
-
-