☰
MAX8655EVKIT+
MAX8655EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX8655
Manufacturer:  Maxim Integrated
History Price: $93.17
In Stock: 48800
MAX8655EVKIT+ vs MAX15039EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
-
Current - Output
20A
0.6V ~ 4.5V
Voltage - Input
10.8V ~ 13.2V
6A
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
600kHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8655
Board(s)
Power - Output
-
MAX15039