☰
MAX8655EVKIT+
MAX8655EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX8655
Manufacturer:  Maxim Integrated
History Price: $93.17
In Stock: 38600
MAX8655EVKIT+ vs MAX5026EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
30V
Current - Output
20A
6mA
Voltage - Input
10.8V ~ 13.2V
3V ~ 11V
Regulator Topology
Buck
Boost
Frequency - Switching
600kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8655
MAX5026
Power - Output
-
-