☰
MAX866EVKIT-MM
MAX866EVKIT-MM
Obsolete
Description:  EVAL KIT MAX866 DC-DC CONV
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 37040
MAX866EVKIT-MM vs MAX8627EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
5V
Current - Output
500mA
1A
Voltage - Input
0.8V ~ 6V
1.8V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
250kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX866
MAX8627
Power - Output
-
-