Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX8678EVKIT+
MAX8678EVKIT+
Obsolete
LED Driver Evaluation Boards
Description:
KIT EVAL FOR MAX8678
Manufacturer:
Maxim Integrated
Datasheet:
MAX8678EVKIT+ Datasheet
History Price: Obsolete
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8678EVKIT+ vs MAX16803EVKIT+
Part No
MAX8678EVKIT+
MAX16803EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Current - Output / Channel
24mA
150 mA ~ 350 mA
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
-
38V
Features
Dimmable
Dimmable, Extra 5V Output
Voltage - Input
2.7V ~ 5.5V
6.5V ~ 40V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8678
MAX16803